EN
  • EN
  • DE

24FC1025-I/SM

Part No 24FC1025-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description 1024K I2C™ CMOS Serial EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Memory Interface I2C
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIJ
Win Source Part Number 1123174-24FC1025-I/SM
Manufacturer Homepage www.microchip.com
Family Name 24FC1025
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24FC1025-I/SM CAD Model

Description

Product Overview: 24FC1025-I/SM

The 24FC1025-I/SM is a high-quality, integrated circuit product from Microchip Technology, designed to meet the needs of advanced digital storage applications. This device is a 1 Mbit I²C-compatible Serial EEPROM, which operates in the standard, fast, and fast-plus I²C protocol modes. The EEPROM is organized as 128K x 8 (1024 Kbit) and is optimized for use in consumer electronics, industrial, and automotive applications where reliable and dependable non-volatile memory storage is crucial.

Key Features:

  • Memory Size: 1 Mbit (128K x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Speed: Supports standard, fast, and fast-plus I²C protocol modes
  • Operating Voltage Range: 2.5V to 5.5V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: 8-lead SOIJ (SM)
  • Write Protect: Software write protection for the entire memory
  • Page Write Buffer: 128-byte page write buffer
  • Endurance: 1 million erase/write cycles
  • Data Retention: 100 years

Applications:

The 24FC1025-I/SM is versatile and can be used in a variety of applications, including:

  • Industrial and automotive electronics where long-term data storage is necessary
  • Consumer electronics such as smart appliances and wearable technology
  • Computer and server systems for BIOS and firmware storage
  • Communication systems for configuration settings and data logging

Additional Benefits:

The 24FC1025-I/SM from Microchip Technology also offers various benefits that make it a prime choice for designers and engineers:

  • Low-power consumption for energy-sensitive applications
  • Robust design that ensures data integrity and reliability
  • Easy to integrate into existing designs due to the common I²C interface
  • Lead-free and RoHS compliant, adhering to environmental standards

Whether you're developing the next generation of smart devices or maintaining reliable operations in harsh industrial environments, the 24FC1025-I/SM EEPROM provides the storage solution you can depend on.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0955 $50.2920
59+ $1.7194 $101.4446
91+ $1.6657 $151.5787
125+ $1.6120 $201.5000
161+ $1.5582 $250.8702
215+ $1.3970 $300.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,341 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess