Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24FC08
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 150-24FC08-E/P
Standard Package 60
Win Source Part Number 1323512-24FC08-E/P
Ultra Librarian 3D Model Ultra Librarian 24FC08-E/P CAD Model

Description

Microchip Technology's 24FC08-E/P: A Versatile EEPROM Solution

The 24FC08-E/P is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed and manufactured by the renowned Microchip Technology. This memory chip offers a robust storage solution for applications that require data retention even after power-off scenarios. The 24FC08-E/P is part of the serial I<sup>2Cā„¢ compatible EEPROM family, which is known for its easy integration into various electronic systems due to its serial interface.

With an 8-Kbit (1 Kbyte) capacity, the 24FC08-E/P provides ample space for storing configuration settings, calibration data, and small application logs. It operates across a voltage range of 2.5V to 5.5V, making it highly versatile for different power environments. This flexibility ensures compatibility with both 3.3V and 5V systems, which is a valuable feature for designers who work with mixed-voltage platforms.

The 24FC08-E/P comes in a PDIP (Plastic Dual In-line Package) form factor, referenced by the ā€˜-E/P’ suffix in its part number. This package is well-suited for through-hole mounting, which is beneficial for prototyping and applications where manual assembly or adjustments are preferred. The robust design of the PDIP package also contributes to the durability of the device, making it a reliable choice for industrial and automotive applications.

One of the key advantages of the 24FC08-E/P is its support for a high data transfer rate, with a maximum clock frequency of 1 MHz. This feature allows for quick and efficient data access, a vital requirement in performance-critical applications. Additionally, the EEPROM supports the write-protect feature, which prevents accidental data overwrites and ensures the integrity of the stored information.

Microchip Technology has equipped the 24FC08-E/P with an industry-standard two-wire serial interface, which simplifies the integration process. This interface is compatible with most microcontrollers, making the EEPROM an excellent choice for developers looking to expand the memory capabilities of their existing systems without significant hardware modifications.

In summary, the Microchip Technology 24FC08-E/P EEPROM is a reliable and flexible memory solution that offers easy integration, robust data retention, and quick data access, making it an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.

YouĀ MayĀ AlsoĀ BeĀ InterestedĀ in

ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1513KV18-333BZXC
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for CY7C1041BNV33L-15ZXC
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3578S150PFGI
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3556S166PFGI
Kingston
IC FLASH 256GBIT EMMC 153FBGA
Need more? Email Us
ECAD model for EMMC32G-TS0A-01002
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V67603S150PFG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention