EN
  • EN
  • DE

24C02CT/SN

Part No 24C02CT/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 24C02C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24C02CT/SNTR, 24C02CT/SN-ND, 24C02CT/SNCT, 24C02CT/SNDKR, 24C02CT/SN-NDR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906023-24C02CT/SN
Ultra Librarian 3D Model Ultra Librarian 24C02CT/SN CAD Model

Description

Microchip Technology 24C02CT/SN EEPROM

The 24C02CT/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide a convenient and efficient data storage solution for various electronic applications. This integrated circuit features a 2-Kb (256 x 8) memory size and utilizes the standard I²C-compatible (2-wire) serial interface for communication, making it easy to integrate into a multitude of microcontroller-based systems.

Key Features:

  • Memory Size: 2 Kbit (256 x 8)
  • Interface Type: I²C (2-wire)
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a wide range of applications from low-power handheld devices to standard 5V digital circuits.
  • Write Cycle Time: 5 ms max, providing swift data handling and storage capabilities.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Packaging: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Organization: The memory is organized as 256 words of 8 bits each, allowing for efficient data management and retrieval.
  • Endurance: 1 million write cycles, guaranteeing a long operational lifespan for the device.
  • Data Retention: 100 years, ensuring the persistence of data over an extended period without power.

Applications:

The 24C02CT/SN EEPROM is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Medical instruments
  • Industrial controls
  • Automotive systems
  • Smart cards
  • Consumer electronics
  • Data storage modules

With its robust design and reliable data retention capabilities, the 24C02CT/SN from Microchip Technology is a smart choice for designers looking for a non-volatile memory solution that is both durable and easy to use.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8119 $52.7735
155+ $0.6662 $103.2610
235+ $0.6454 $151.6690
325+ $0.6246 $202.9950
415+ $0.6037 $250.5355
555+ $0.5413 $300.4215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess