Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151849-24C00T/0T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C00T/0T CAD Model

Description

The 24C00T/0T from Microchip Technology is a cutting-edge Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a compact and efficient storage solution for a wide range of applications. This serial EEPROM features a small memory size, making it perfect for use in applications where space is at a premium and only a small amount of non-volatile memory is required.

Key Features

  • Memory Size: The device comes with a modest memory capacity ideal for storing configuration and calibration data.
  • I2C Interface: It utilizes a two-wire serial interface, I2C (Inter-Integrated Circuit), which allows for easy and efficient integration into most microcontroller-based systems.
  • Low-Power Consumption: Designed for power-sensitive applications, the 24C00T/0T boasts low-power consumption, making it suitable for battery-operated devices.
  • Wide Voltage Range: The device operates across a broad voltage range, accommodating various system design requirements.
  • High Reliability: With its robust design, the EEPROM provides a high level of data retention and endurance, ensuring the reliability of stored information over time.

Applications

The versatility of the 24C00T/0T EEPROM makes it an excellent choice for a diverse array of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards

Technical Specifications

For developers and engineers, the technical specifications of the 24C00T/0T EEPROM include:

  • Operating Temperature Range: Specified for high-temperature operation
  • Write Cycle Time: Fast write cycle times for efficient data management
  • Package Options: Available in various package types to fit different assembly processes

Overall, the Microchip 24C00T/0T EEPROM is an exceptional memory solution that offers reliability, flexibility, and convenience for designers looking to optimize their systems. Its small size, coupled with its high performance and low power consumption, makes it an ideal choice for the most demanding applications.

You May Also Be Interested in

Altera
IC FLASH 8MBIT PARALLEL 40TSOP
Need more? Email Us
ECAD model for TE28F008BET120
Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
Lowest to $2.0242
ECAD model for 25LC080DT-E/MNY
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
Microchip Technology
IC EEPROM 4KBIT SGL WIRE SOT23-3
Need more? Email Us
ECAD model for 11AA040T-I/TT

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention