EN
  • EN
  • DE

24AA64T-I/SN

Part No 24AA64T-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005511-24AA64T-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA64T-I/SN CAD Model

Description

Product Overview: 24AA64T-I/SN

The 24AA64T-I/SN is a 64Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed with both reliability and flexibility in mind, this memory module is suitable for a wide range of data storage applications where low-power and low-voltage operations are essential.

Key Features:

  • Memory Size: 64 Kbits (8,192 x 8-bit organization), providing ample space for user data storage.
  • Interface: I2C (Inter-Integrated Circuit) serial interface, which supports standard, fast, and high-speed modes for versatile communication with microcontrollers and other digital systems.
  • Voltage Range: Operates across a broad voltage range of 1.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Protection: Features a write protect pin to prevent inadvertent writes, enhancing data integrity and security.
  • Package: Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder onto PCBs (Printed Circuit Boards).
  • Endurance: High endurance with 1 million erase/write cycles, guaranteeing a long operational lifespan for the device.
  • Data Retention: Guaranteed data retention for a minimum of 100 years, providing a durable and reliable storage solution.

Applications:

The 24AA64T-I/SN is ideal for applications requiring non-volatile memory storage, such as:

  • Configuration settings and calibration data storage in industrial and consumer electronics.
  • Parameter storage for various electronic applications, including medical devices, smart sensors, and IoT devices.
  • Real-time clock (RTC) backup to maintain timekeeping in the event of power loss.
  • Identification and tracking information for electronic systems.

With its robust design and compatibility with multiple communication protocols, the 24AA64T-I/SN from Microchip Technology is an excellent choice for designers looking for a reliable EEPROM solution that can withstand the demands of various electronic environments.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4094 $51.1750
300+ $0.3360 $100.8000
465+ $0.3255 $151.3575
635+ $0.3150 $200.0250
825+ $0.3045 $251.2125
1,100+ $0.2730 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,839 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess