EN
  • EN
  • DE

24AA515-I/SM

Part No 24AA515-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description 512K I2C™ CMOS Serial EEPROM | IC EEPROM 512K I2C 400KHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512kb
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIJ
Family Part Number 24AA515
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1123149-24AA515-I/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA515-I/SM CAD Model

Description

The 24AA515-I/SM is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for optimal data storage and management in a wide range of applications. This memory chip offers a substantial 512 Kbit of memory space, allowing for the storage of large amounts of data.

Key Features

  • Memory Size: The device boasts a 512 Kbit (64 Kbyte) storage capacity, providing ample space for firmware updates, parameter settings, and data logging.
  • Interface: It utilizes the standard I2C serial interface, facilitating easy integration into existing systems and ensuring compatibility with a multitude of microcontrollers and processors.
  • Operating Voltage: The 24AA515-I/SM operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Speed: It features a fast data transfer rate with a maximum clock frequency of 400 kHz, enabling quick read/write operations.
  • Temperature Range: Designed for industrial applications, it operates reliably across a temperature range of -40°C to +85°C.
  • Packaging: The device comes in an 8-lead SOIJ (Small Outline J-Lead) package, which is suitable for space-constrained applications.
  • Write Protect: It includes a write protect feature that helps prevent accidental overwrites and data corruption.
  • Endurance: The EEPROM is rated for a high endurance of one million write cycles, ensuring long-term reliability and data retention.

Applications

The 24AA515-I/SM is ideal for a variety of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Smart metering
  • Consumer electronics

Conclusion

With its robust feature set and reliable performance, the Microchip Technology 24AA515-I/SM EEPROM is an excellent choice for designers and engineers looking for a dependable memory solution. Its compatibility with the I2C bus interface and wide operating voltage range makes it a versatile and essential component for a multitude of electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1060 $50.5440
58+ $1.7280 $100.2240
90+ $1.6740 $150.6600
124+ $1.6200 $200.8800
160+ $1.5660 $250.5600
214+ $1.4040 $300.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess