Product Overview: 24AA512T-I/SN
The 24AA512T-I/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for efficient data storage and management in a wide array of electronic applications. This memory chip provides a substantial 512 Kbits of storage space, making it an ideal solution for applications that require significant data logging or configuration settings that must be retained even after power-down.
Key Features
- Memory Size: The device offers a generous 512 Kbits (64 Kbytes) of serial electrically erasable and programmable read-only memory.
- Interface: It utilizes a fast I²C (Inter-Integrated Circuit) serial interface for communication, supporting a data transfer rate of up to 1 MHz.
- Operating Voltage: The EEPROM operates within a voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
- Temperature Range: It is designed to perform reliably across an industrial temperature range of -40°C to +85°C.
- Packaging: The 24AA512T-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, suitable for surface-mount technology (SMT) on printed circuit boards (PCBs).
- Write Protection: Features a write-protect pin to prevent inadvertent write operations to the memory array, enhancing data security.
- Endurance: The EEPROM boasts a high write endurance with a minimum of 1 million write cycles per memory cell and a data retention period of over 200 years.
- Sequential Read: It supports sequential read operation, which is useful for reading large blocks of data efficiently.
Applications
The 24AA512T-I/SN is suitable for a variety of applications that require non-volatile memory storage. Common use cases include:
- Industrial and automotive control systems
- Medical devices
- Smart cards and identification systems
- Consumer electronics
- Networking equipment
- Home appliances
Microchip Technology's commitment to quality ensures that the 24AA512T-I/SN EEPROM will provide reliable storage solutions for developers and manufacturers, enhancing the performance and efficiency of electronic systems.