EN
  • EN
  • DE

24AA256T-I/MNY

Part No 24AA256T-I/MNY
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000655-24AA256T-I/MNY
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Memory Memory
Package Tape & Reel (TR) /Cut Tape (CT)
Product Status Active
Product Status 24AA256
Supplier Device Package 8-TDFN (2x3)
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply 1.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian 24AA256T-I/MNY CAD Model

Description

Microchip Technology's 24AA256T-I/MNY EEPROM

The 24AA256T-I/MNY is a high-quality, 256 Kb I²C™ compatible Serial EEPROM device from Microchip Technology, designed to provide an efficient non-volatile memory storage solution for sophisticated electronic systems. This reliable EEPROM offers an extended temperature range, making it suitable for various industrial and automotive applications where the device may be subjected to harsher operating conditions.

Key Features

  • Memory Size: The device boasts a substantial memory capacity of 256 Kbits (32,768 x 8 bits), providing ample space for user data storage.
  • Communication Interface: It utilizes the I²C serial interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes for versatile communication options.
  • Operating Voltage Range: The 24AA256T-I/MNY operates across a wide voltage range of 1.7V to 5.5V, accommodating various logic levels and system requirements.
  • Extended Temperature Range: Engineered for robust performance, it can operate between -40°C to +85°C, ensuring reliability in extreme environments.
  • Packaging: This EEPROM comes in a compact 8-lead TSSOP package, optimized for space-constrained applications.
  • Write Protection: It features write-protect pins for hardware data protection, preventing unintended alterations to the memory contents.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it has a low standby current, contributing to energy efficiency in the end product.

Applications

The versatility and robustness of the 24AA256T-I/MNY make it an ideal choice for a wide array of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Telecommunications systems
  • Consumer electronics
  • Networking equipment

Microchip Technology's commitment to quality ensures that the 24AA256T-I/MNY EEPROM is a reliable component for designers looking to enhance their data storage capabilities with minimal power consumption and maximum durability.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,063 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess