EN
  • EN
  • DE

24AA02E64T-E/OT

Part No 24AA02E64T-E/OT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 24AA02E64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,000
Win Source Part Number 1323314-24AA02E64T-E/OT
Ultra Librarian 3D Model Ultra Librarian 24AA02E64T-E/OT CAD Model

Description

Product Overview: 24AA02E64T-E/OT from Microchip Technology

The 24AA02E64T-E/OT is a high-performance, 2 Kb I2C™ Serial EEPROM device from Microchip Technology, specifically designed to meet the rigorous data storage and retrieval requirements of modern electronic devices. This small, yet powerful, memory chip is an ideal solution for applications requiring non-volatile memory with low power consumption, high endurance, and fast data transfer rates.

Featuring a wide operating voltage range of 1.7V to 5.5V, the 24AA02E64T-E/OT is versatile and can be used in various applications, from portable devices to industrial controls. The chip's compact SOT-23 package is suitable for space-constrained applications, ensuring a minimal footprint on the PCB without compromising functionality or reliability.

Key Features:

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a wide range of applications.
  • Package: 5-lead SOT-23, offering a space-saving solution.
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable performance under extreme conditions.
  • Write Protect: Hardware write-protect feature to prevent inadvertent data overwrites.
  • Page Write Time: Fast write cycle time of 5 ms (max).
  • Endurance: High reliability with a write endurance of 1 million cycles per byte and a data retention of 100 years.
  • Unique Serial Number: Pre-programmed with a globally unique 64-bit serial number for device identification.

One of the standout features of the 24AA02E64T-E/OT is the pre-programmed 64-bit serial number. This unique identifier provides a convenient solution for applications requiring device serialization, inventory tracking, or unique node identification without the need for additional programming.

The device's I2C interface facilitates easy integration into existing designs, enabling seamless communication with microcontrollers and other I2C-compatible devices. The low power consumption and fast write capabilities make it an excellent choice for portable and power-sensitive applications.

To summarize, the 24AA02E64T-E/OT Serial EEPROM from Microchip Technology is a robust and reliable memory solution that combines a small form factor, high endurance, and a unique serial number feature, making it a top choice for a wide array of electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0372 $62.2320
140+ $0.8512 $119.1680
215+ $0.8247 $177.3105
290+ $0.7981 $231.4490
375+ $0.7715 $289.3125
505+ $0.6918 $349.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,767 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess