EN
  • EN
  • DE

24AA025T-I/MNY

Part No 24AA025T-I/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 400KHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name 24AA025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA025T-I/MNYTR, 24AA025T-I/MNYDKR, 24AA025TIMNY, 24AA025T-I/MNYCT
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906008-24AA025T-I/MNY
Ultra Librarian 3D Model Ultra Librarian 24AA025T-I/MNY CAD Model

Description

Product Overview: 24AA025T-I/MNY from Microchip Technology

The 24AA025T-I/MNY is a specialized integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a part of the serial EEPROM (Electrically Erasable Programmable Read-Only Memory) family, offering a reliable and flexible data storage solution for various applications.

Key Features

  • Memory Size: The device features a 2 Kbit (256 x 8) memory capacity, which is ideal for storing configurations, settings, and small amounts of data that need to be preserved during power-off scenarios.
  • Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface, which ensures a simple two-wire connection for communication, making it easy to integrate into existing designs with minimal I/O pin usage.
  • Operating Voltage Range: The 24AA025T-I/MNY operates within a voltage range of 1.7V to 5.5V, accommodating a wide range of applications, from low-power portable devices to standard 5V digital systems.
  • Temperature Range: This EEPROM is designed to perform across an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments and demanding applications.

Package and Durability

The device is offered in an 8-lead TSSOP (Thin Shrink Small Outline Package) package, known as MNY. This compact form factor allows for space-saving on PCBs and is advantageous in applications where board real estate is at a premium. The EEPROM is also designed with a high write endurance and data retention period, ensuring the reliability of the stored data over extensive periods of use.

Applications

Due to its robustness and ease of integration, the 24AA025T-I/MNY is suitable for a diverse range of applications. It is commonly used in:

  • Industrial and automotive systems for configuration storage
  • Consumer electronics for preference and user data retention
  • Medical devices where calibration data needs to be preserved
  • Networking equipment for MAC address storage and firmware updates

Overall, the 24AA025T-I/MNY from Microchip Technology is an excellent choice for designers seeking a compact, reliable, and easy-to-use non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9736 $53.5480
130+ $0.7989 $103.8570
195+ $0.7739 $150.9105
270+ $0.7490 $202.2300
350+ $0.7240 $253.4000
465+ $0.6491 $301.8315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess