EN
  • EN
  • DE

24AA025T-I/MC

Part No 24AA025T-I/MC
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 24AA025
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA025T-I/MCCT,24AA025T-I/MCTR,24AA025T-I/MCDKR,24AA025TIMC
Standard Package 3,300
Win Source Part Number 1316637-24AA025T-I/MC
Ultra Librarian 3D Model Ultra Librarian 24AA025T-I/MC CAD Model

Description

Product Overview: 24AA025T-I/MC from Microchip Technology

The 24AA025T-I/MC is a 2Kb I2C™ Serial EEPROM designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact memory module is an ideal data storage solution for applications requiring low-power and low-voltage operation, along with the need for a small footprint on the PCB.

Key Features

  • Memory Size: The device offers 2 Kbits (256 x 8) of EEPROM, providing sufficient space for configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Interface: It utilizes the I2C (Inter-Integrated Circuit) serial interface, which is widely used for communication between integrated circuits, allowing for simple integration with a vast range of microcontrollers and processors.
  • Operating Voltage: It operates within a voltage range of 1.7V to 5.5V, making it suitable for various low-voltage applications, including portable devices and battery-operated products.
  • Package: The device comes in an 8-lead TSSOP (Thin Shrink Small Outline Package), which is known for its small size and reliability in automated assembly processes.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the EEPROM can reliably function in harsh environmental conditions.
  • Write Protect: A write-protect feature is included to prevent inadvertent writes, thereby securing the stored data.

Applications

The 24AA025T-I/MC is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial and Medical Equipment
  • Automotive Systems
  • Networking Devices
  • Smart Cards

Why Choose the 24AA025T-I/MC?

Microchip's 24AA025T-I/MC EEPROM offers a reliable and cost-effective solution for non-volatile memory storage. Its small size, low power consumption, and I2C interface make it an excellent choice for designers looking to optimize their system's performance while keeping power efficiency and space constraints in mind. The device's robustness in extreme temperatures and its write protection feature ensure data integrity and security, which is crucial for sensitive and critical applications.

Overall, the 24AA025T-I/MC from Microchip Technology is a practical choice for system designers who require a compact, reliable, and easy-to-use EEPROM with a standard I2C interface.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0145 $50.7250
125+ $0.8324 $104.0500
190+ $0.8064 $153.2160
260+ $0.7804 $202.9040
335+ $0.7544 $252.7240
445+ $0.6763 $300.9535
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess