The 24AA02-I/MS is a 2Kb I²C-compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for a broad range of applications that require reliable non-volatile memory storage. This compact EEPROM module is particularly suitable for advanced, low-power applications where efficient data storage is essential.
Key Features:
- Memory Size: 2 Kbit (256 x 8 bits)
- Interface Type: I²C (2-Wire Serial Interface)
- Speed: Supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I²C protocol
- Operating Voltage: 1.7V to 5.5V, accommodating a wide range of applications and power requirements
- Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable performance under extreme conditions
- Packaging: 8-pin MSOP (Micro Small Outline Package) for compact and space-efficient designs
- Write Protect: Dedicated write-protect pin to prevent inadvertent write operations or data corruption
- Endurance: High reliability with 1 million write cycle endurance per byte
- Data Retention: Guaranteed data retention for a minimum of 200 years
Applications:
The 24AA02-I/MS EEPROM is versatile and can be utilized in various applications, including:
- Industrial and automotive electronics
- Portable consumer devices
- Medical devices
- Smart cards
- Data storage devices
- Network equipment
Why Choose the 24AA02-I/MS?
Microchip's 24AA02-I/MS EEPROM offers designers a balance of performance, reliability, and flexibility. With its low-power consumption, small form factor, and robust operating temperature range, it is an excellent choice for applications that require a compact, non-volatile memory solution. The device's high endurance and long data retention capabilities ensure that critical data is preserved over time, making it a trustworthy component in any electronic system design.