Microchip Technology's 24AA01H-I/SN EEPROM
The 24AA01H-I/SN is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the renowned manufacturer, Microchip Technology. This small yet powerful integrated circuit is designed to provide a reliable and flexible data storage solution that is suitable for a wide range of applications.
Key Features
- Memory Size: The device offers 1 Kbit (128 x 8) of memory, providing ample space for configuration parameters, serial numbers, calibration data, and more.
- Interface: It utilizes a standard I²C serial interface, enabling easy integration into most microcontroller-based systems.
- Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
- Temperature Range: Designed for industrial applications, it functions reliably across a temperature range of -40°C to +85°C.
- Packaging: The 24AA01H-I/SN comes in an 8-pin SOIC (SN) package, which is suitable for surface-mount technology (SMT) and is widely used in electronic assemblies.
- Write Protect: A write-protect feature is available to prevent inadvertent writes, thus ensuring the integrity of stored data.
- Low Power Consumption: It is engineered for low-power consumption, making it ideal for battery-operated and power-sensitive applications.
Applications
This EEPROM chip is highly adaptable and can be employed in a variety of settings, including but not limited to:
- Industrial and automotive systems
- Consumer electronics
- Telecommunication infrastructure
- Medical devices
- Smart cards
The 24AA01H-I/SN from Microchip Technology is a testament to the company's commitment to providing innovative and reliable memory solutions. Its robust feature set, combined with the ease of integration, makes it a go-to choice for designers and engineers looking for a dependable EEPROM storage option.