EN
  • EN
  • DE

23LCV1024-I/ST

Part No 23LCV1024-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC SRAM 1MBIT SPI/DUAL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Dual I/O
Clock Frequency 20 MHz
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 23LCV1024
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854666-23LCV1024-I/ST
Ultra Librarian 3D Model Ultra Librarian 23LCV1024-I/ST CAD Model

Description

Product Overview: 23LCV1024-I/ST

The 23LCV1024-I/ST is a high-performance 1Mbit Serial SRAM device from the reputable manufacturer Microchip Technology. Designed for applications that demand high-speed data acquisition, buffering, and processing, this SRAM module provides a robust and reliable memory solution for a wide range of electronic systems.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Interface Type: Serial, SPI-compatible
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system power supplies.
  • Speed: High-speed data transfer with clock rates of up to 20 MHz.
  • Package: 8-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Temperature Range: Industrial grade with an operating range from -40°C to +85°C.
  • Low Power Consumption: Ideal for battery-operated and portable devices due to its low active and standby current requirements.

Applications

The 23LCV1024-I/ST is versatile and can be used in a variety of applications, including but not limited to:

  • Data storage for industrial automation systems
  • Buffer memory for digital signal processing
  • Temporary data storage for handheld devices
  • Cache memory for networking hardware

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 23LCV1024-I/ST SRAM is no exception and is backed by Microchip's robust technical support and documentation. Engineers and designers can be confident in integrating this memory component into their designs, knowing that it comes from a lineage of products renowned for their stability and performance under demanding conditions.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2703 $52.3248
38+ $2.6834 $101.9692
58+ $2.5995 $150.7710
80+ $2.5157 $201.2560
103+ $2.4318 $250.4754
138+ $2.1802 $300.8676
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,688 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess