EN
  • EN
  • DE

1N6627US

Part No 1N6627US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 440V 1.75A A-MELF  /  Diode Standard 440 V 1.75A Surface Mount A-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 440 V
Current - Average Rectified (Io) 1.75A
Voltage - Forward (Vf) (Max) @ If 1.35 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 2 µA @ 440 V
Capacitance @ Vr, F 40pF @ 10V, 1MHz
Mounting SMD (SMT)
Package / Case SQ-MELF, A
Supplier Device Package A-MELF
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N6627
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1017287-1N6627US
Ultra Librarian 3D Model Ultra Librarian 1N6627US CAD Model

Description

Product Overview: 1N6627US - Microchip Technology

The 1N6627US is a high-quality, robust diode component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this diode is a perfect fit for systems that require reliable and efficient power management and signal processing.

Key Features

  • High Reverse Voltage: With a substantial reverse voltage capability, the 1N6627US ensures that it can handle spikes and surges in the system, providing a reliable barrier against potential damage.
  • Low Forward Voltage Drop: This diode is designed to minimize the voltage drop when conducting, leading to increased efficiency and reduced thermal stress within the circuit.
  • Fast Switching Speed: The 1N6627US offers fast switching capabilities, making it suitable for high-frequency applications where rapid transitions are crucial.
  • Hermetically Sealed: The diode is encased in a hermetic seal, protecting it from environmental factors such as moisture and dust, thereby ensuring longevity and stable performance.
  • High-Temperature Operation: Capable of operating at high temperatures, this diode can be integrated into environments that experience elevated thermal conditions without compromising its performance.

Applications

The 1N6627US is versatile and can be used in various sectors, including:

  • Aerospace and defense systems, where reliability under extreme conditions is paramount.
  • Power supply circuits, offering protection and efficiency in power regulation.
  • Communication equipment, where signal integrity and speed are critical.
  • Industrial and automation technology, providing durability and consistent performance.

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The 1N6627US diode is no exception and is manufactured to provide stable performance over its lifespan, even under challenging conditions. Its construction and design are a testament to Microchip's dedication to excellence in their components.

Whether you're designing a power-sensitive application or need a reliable component for high-stress environments, the 1N6627US from Microchip Technology is an excellent choice that combines efficiency, durability, and performance.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess