EN
  • EN
  • DE

1N6486US

Part No 1N6486US
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500/406
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SQ-MELF, A
Supplier Device Package A, SQ-MELF
Base Product Number 1N6486
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539448-1N6486US
Ultra Librarian 3D Model Ultra Librarian 1N6486US CAD Model

Description

The 1N6486US is a high-quality electronic component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed for a wide range of applications, particularly in the aerospace and defense sectors, where reliability and performance are paramount.

As part of Microchip's extensive diode product line, the 1N6486US is characterized by its robust construction and superior specifications. It is a silicon rectifier diode that offers excellent thermal and electrical stability, ensuring consistent performance even under the most demanding conditions. This diode is specifically engineered to meet the stringent requirements of military standards, making it an ideal choice for mission-critical systems.

The 1N6486US features a low forward voltage drop, which contributes to its high efficiency in circuit operations. This characteristic is particularly beneficial in power supply designs, where energy conservation and heat reduction are crucial. Moreover, the diode's high surge current capability allows it to handle occasional overcurrent conditions without failure, thus providing an additional layer of protection to the electronic system.

This component is also known for its high reverse voltage rating, which ensures that it can block high reverse voltages without breaking down. This is essential for applications that require a reliable reverse bias operation. The 1N6486US is designed to operate over a wide temperature range, which gives it the flexibility to be used in various environmental conditions without degradation of its performance.

Microchip Technology's commitment to quality is evident in the 1N6486US, as it is manufactured with the highest standards in mind. Customers can rely on this diode for its durability and long-term reliability, which is backed by Microchip's extensive support and warranty programs. Whether it's for power management, protection, or rectification, the 1N6486US is an exemplary choice that engineers and designers can trust for their high-performance applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess