EN
  • EN
  • DE

1N5987A

Part No 1N5987A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±10%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 500 mV
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5987
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854369-1N5987A
Ultra Librarian 3D Model Ultra Librarian 1N5987A CAD Model

Description

Product Overview: 1N5987A Zener Diode from Microchip Technology

The 1N5987A is a robust Zener diode produced by Microchip Technology, a leader in the semiconductor industry. This Zener diode is designed to provide precise voltage regulation and is commonly used in a variety of electronic applications. With its ability to stabilize voltage, the 1N5987A is an essential component for managing power supplies, protecting circuits, and ensuring the reliability of electronic systems.

Key Features

  • Voltage Regulation: The 1N5987A offers a Zener voltage of 5.6V, making it suitable for applications where a stable reference voltage is crucial.
  • Power Dissipation: With a power dissipation of 500mW, it can absorb significant amounts of energy without failure, providing a reliable solution for voltage regulation tasks.
  • Package Type: This Zener diode comes in a DO-35 glass body package, which is known for its high thermal stability and durability.
  • Tolerance: The diode features a standard tolerance of ±5%, ensuring consistent performance across various devices.
  • Operating Temperature Range: The 1N5987A can operate over a wide temperature range, typically from -65°C to +175°C, suitable for harsh environments.

Applications

The 1N5987A Zener diode is versatile and can be used in a multitude of electronic circuits. Some common applications include:

  • Voltage regulation in power supplies
  • Surge suppression and transient protection
  • Waveform shaping
  • Switching operations
  • Reference elements in precision circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5987A is no exception. This Zener diode is manufactured with rigorous standards, ensuring high reliability and performance consistency. It is an ideal choice for designers who require a dependable component that can withstand the demands of everyday use in commercial, industrial, and high-reliability applications.

For detailed specifications, application notes, and additional resources, engineers and buyers are encouraged to visit the Microchip Technology website or contact their sales representatives. The 1N5987A is not just a component; it is a solution that offers peace of mind with its blend of performance, quality, and reliability.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0164 $60.3280
47+ $2.4751 $116.3297
73+ $2.3977 $175.0321
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0110 $347.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess