EN
  • EN
  • DE

1N5806US

Part No 1N5806US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 1A D5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 150 V 1A Surface Mount D-5A
Manufacturer Microchip Technology
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SQ-MELF, A
Case / Package D-5A
Family Name 1N5806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905724-1N5806US
Ultra Librarian 3D Model Ultra Librarian 1N5806US CAD Model

Description

Product Overview: 1N5806US from Microchip Technology

The 1N5806US is a high-quality, ultra-fast recovery rectifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This rectifier is specifically engineered to cater to the demanding requirements of high-efficiency power supplies, converting alternating current (AC) into direct current (DC) with minimal loss of energy.

This component is housed in a sturdy, compact package designed to optimize board space and enhance thermal performance, making it an ideal choice for space-constrained applications. Its ultra-fast recovery time is crucial for applications that require efficient switching and minimal power loss, such as switch-mode power supplies (SMPS), high-frequency inverters, and as freewheeling diodes in various electronic circuits.

Key Features:

  • High Reverse Voltage Capability: The 1N5806US is capable of withstanding high reverse voltages, ensuring reliability and stability in circuits where voltage spikes may occur.
  • Ultra-Fast Recovery Time: With its fast recovery time, this rectifier minimizes power loss and improves efficiency, which is essential for high-speed switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power dissipation and improves overall system efficiency, making it an energy-saving solution for power conversion.
  • Hermetically Sealed Package: The device is encapsulated in a hermetically sealed package, which provides excellent protection against environmental factors such as moisture, dust, and other contaminants.
  • High-Temperature Operation: It is designed to operate at high temperatures, making it suitable for industrial and automotive applications that may experience extreme conditions.

Microchip Technology's 1N5806US is a testament to their commitment to providing components that meet the strictest quality standards and deliver reliable performance. It is a superior choice for designers looking to enhance the efficiency and longevity of their electronic products.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,702 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess