EN
  • EN
  • DE

1N5525BUR-1

Part No 1N5525BUR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE  /  Zener Diode 6.2 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-213AA
Supplier Device Package DO-213AA
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1035306-1N5525BUR-1
Ultra Librarian 3D Model Ultra Librarian 1N5525BUR-1 CAD Model

Description

Product Overview: 1N5525BUR-1 by Microchip Technology

The 1N5525BUR-1 is a high-performance Zener diode from the reputable manufacturer Microchip Technology, known for its precision and reliability in voltage regulation applications. This electronic component is designed to provide a stable reference voltage and is commonly used in a variety of electronic circuits, including power supplies, voltage regulators, and protection devices.

Key Features

  • Voltage Regulation: The 1N5525BUR-1 offers excellent voltage stability, making it an ideal choice for providing a precise reference voltage in electronic circuits.
  • Power Dissipation: With its ability to dissipate power effectively, this Zener diode can handle significant amounts of energy while maintaining its performance and longevity.
  • Low Leakage Current: The device features a low leakage current, which enhances its efficiency and ensures minimal power loss in standby or off-state conditions.
  • Wide Operating Temperature Range: The 1N5525BUR-1 is designed to operate over a broad temperature range, making it suitable for various environmental conditions without compromising its functionality.
  • Package: It comes in a durable package that is designed to be robust and reliable, ensuring the component's integrity even in harsh conditions.

Applications

The versatility of the 1N5525BUR-1 allows it to be used in a wide array of applications, including but not limited to:

  • Voltage stabilization in power supply circuits
  • Surge and overvoltage protection in sensitive electronics
  • Reference voltage in analog-to-digital and digital-to-analog converters
  • Energy management systems
  • Automotive electronics where consistent voltage regulation is critical

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5525BUR-1 is no exception. Each component is rigorously tested to ensure it meets the high standards expected by electronic designers and engineers. The 1N5525BUR-1 is a testament to Microchip's dedication to providing reliable and high-performing electronic components to the industry.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,197 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess