EN
  • EN
  • DE

1N5525A

Part No 1N5525A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±10%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 1 µA @ 4.5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1013570-1N5525A
Ultra Librarian 3D Model Ultra Librarian 1N5525A CAD Model

Description

Product Overview: 1N5525A Zener Diode by Microchip Technology

The 1N5525A is a high-quality Zener diode from the renowned manufacturer, Microchip Technology. This precision device is designed to provide a reliable voltage reference and is commonly used in voltage regulation applications. With its robust construction and stable performance, the 1N5525A is an excellent choice for circuit designers looking for a dependable Zener diode for their electronic projects.

Key Features:

  • Voltage Regulation: The 1N5525A offers precise voltage regulation, ensuring that your circuits maintain a stable voltage level even under varying load conditions.
  • Power Dissipation: This Zener diode is capable of dissipating up to 1.5 watts of power, making it suitable for handling moderate power levels in a variety of applications.
  • Nominal Zener Voltage: It has a nominal Zener voltage of 33 volts, which is ideal for a broad range of electronic circuits that require a specific reference voltage.
  • Tolerance: The diode features a standard tolerance of ±5%, providing a balance between precision and cost-effectiveness.
  • Package Type: Packaged in a DO-41 glass body, the 1N5525A is easy to handle and integrates well into various PCB layouts.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring consistent performance across different environmental conditions.

Applications:

The 1N5525A Zener diode is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Surge protection
  • Waveform shaping
  • Regulated power distribution in complex systems

With its combination of reliable performance, precision voltage regulation, and robust construction, the 1N5525A from Microchip Technology is an excellent choice for professionals and hobbyists alike. Whether you're designing power supplies, working on analog circuitry, or need a stable voltage reference, the 1N5525A Zener diode is a component you can trust to deliver consistent results.

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess