EN
  • EN
  • DE

1N5369A/TR12

Part No 1N5369A/TR12
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 5W T18 / Zener Diode 51 V 5 W ±10% Through Hole T-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 27 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 36.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package T-18
Base Product Number 1N5369
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1005514-1N5369A/TR12
Ultra Librarian 3D Model Ultra Librarian 1N5369A/TR12 CAD Model

Description

The 1N5369A/TR12 is a robust Zener diode product from Microchip Technology, renowned for its precision voltage regulation and reliability. This electronic component is an essential part of various circuits where voltage stabilization is critical. With its precise Zener voltage of 51V and a tolerance of ±5%, it ensures consistent performance across a range of applications.

Key Features

  • Zener Voltage: The device features a nominal Zener voltage of 51V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: The 1N5369A/TR12 can handle up to 5W of power dissipation, providing a high degree of robustness and reliability for demanding applications.
  • Tolerance: With a standard tolerance of ±5%, the device offers stable performance, which is essential for maintaining the desired voltage levels within a circuit.
  • Package: The diode comes in a two-lead DO-15 package, which is widely used and easy to integrate into various circuit designs.
  • Operating Temperature: It operates within a temperature range of -65°C to +200°C, ensuring stability across a broad range of environmental conditions.
  • Quality and Compliance: Microchip Technology's commitment to quality means that this Zener diode is manufactured to high standards, and it complies with applicable industry standards for safety and performance.

Applications

The 1N5369A/TR12 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply circuits
  • Switching power supplies
  • Other electronic circuits requiring a stable reference voltage

With its precise voltage control and high power dissipation capabilities, the 1N5369A/TR12 from Microchip Technology is a reliable choice for designers and engineers looking to ensure the stability and longevity of their electronic products.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess