EN
  • EN
  • DE

1N5276B

Part No 1N5276B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 150 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 1500 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 114 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539211-1N5276B
Ultra Librarian 3D Model Ultra Librarian 1N5276B CAD Model

Description

Product Overview: 1N5276B - Microchip Technology

The 1N5276B is a high-precision voltage regulator diode from Microchip Technology, renowned for its stability and reliability. This Zener diode offers a nominal Zener voltage of 95V, making it an excellent choice for providing reference voltages in numerous electronic circuits. Designed to meet a wide array of needs, this component is widely used in industrial, commercial, and high-reliability applications where voltage regulation is critical.

Constructed with the rigorous standards of Microchip Technology, the 1N5276B ensures consistent performance and robustness. It features a standard tolerance of ±5% on the nominal Zener voltage, which is quite precise for most applications. The device is capable of handling a maximum power dissipation of 5W, provided it is mounted on a sufficiently large heat sink to maintain a stable operating temperature.

The 1N5276B comes in a DO-35 package, which is a compact, axial-lead, glass-encapsulated form. This makes it suitable for through-hole mounting on printed circuit boards, allowing for easy integration into a wide variety of electronic systems. Additionally, its glass passivation ensures long-term stability and reliability, which is crucial for maintaining consistent performance over the device's lifespan.

Key features of the 1N5276B include:

  • Nominal Zener Voltage: 95V
  • Maximum Power Dissipation: 5W
  • Zener Voltage Tolerance: ±5%
  • Package Type: DO-35 (Axial Lead)
  • Operational Temperature Range: -65°C to +175°C
  • High Stability and Reliability

Whether you are designing power supplies, voltage reference circuits, or need a reliable protection device, the 1N5276B is a versatile component that will meet your needs. With Microchip Technology's reputation for high-quality semiconductor products, you can be confident that the 1N5276B Zener diode will deliver consistent performance and contribute to the longevity of your electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet provided by Microchip Technology for the 1N5276B voltage regulator diode.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess