EN
  • EN
  • DE

1N5227A

Part No 1N5227A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±10%
Power - Max 500 mW
Impedance (Max) (Zzt) 24 Ohms
Current - Reverse Leakage @ Vr 15 µA @ 950 mV
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539172-1N5227A
Ultra Librarian 3D Model Ultra Librarian 1N5227A CAD Model

Description

Product Overview: 1N5227A - Zener Diode

The 1N5227A is a precision Zener diode, manufactured by Microchip Technology, designed to offer a reliable voltage reference. This diode is highly regarded for its stability and low dynamic impedance, making it an excellent choice for voltage regulation and voltage reference applications.

Key Features

  • Nominal Zener Voltage: 3.6V, providing a precise voltage reference for various circuit designs.
  • Standard Tolerance: The Zener voltage has a standard tolerance of ±5%, which is suitable for most applications requiring voltage regulation.
  • Power Dissipation: With a power dissipation of 500mW, the 1N5227A is capable of handling moderate power levels in a compact package.
  • Low Dynamic Impedance: The dynamic impedance is minimized, ensuring a stable Zener voltage under variable load conditions.
  • Package: The diode comes in a DO-35 glass package, which is known for its high thermal stability and reliability.

Applications

The 1N5227A Zener diode is versatile and can be used in a wide range of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in circuits
  • Reference elements in precision circuits
  • Switching operations in digital systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5227A is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure consistent performance and reliability in the field. The 1N5227A is a testament to Microchip's dedication to providing components that meet the highest standards of quality for industrial, commercial, and consumer applications.

For designers and engineers looking for a dependable Zener diode that offers precise voltage regulation, the 1N5227A from Microchip Technology is an excellent choice. Its combination of performance, quality, and versatility makes it a valuable component in any electronic system.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1752 $58.4528
34+ $3.4259 $116.4806
53+ $3.3188 $175.8964
72+ $3.2117 $231.2424
94+ $3.1048 $291.8512
125+ $2.7836 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess