EN
  • EN
  • DE
  • IT

1N4749AP/TR8

Part No 1N4749AP/TR8
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR),Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Base Product Number 1N4749
Other Names 1N4749AP/TR8TR,1N4749ADO41MSTR,1N4749ADO41MSCT,1N4749AP/TR8,1N4749APMSTR,1N4749AGMSCT,1N4749AP/TR8DKRINACTIVE,1N4749A P,1N4749AP/TR8CT,1N4749AP/TR8TR,1N4749AP/TR8DKR,1N4749ADO41,1N4749APMSCT,1N4749AGMSCT,1N4749APMSCT,1N4749APMSTR,1N4749AMSCT,1N4749ADO41MSTRR,1N4749ADO41MSCT,150-1N4749AP/TR8TR,1N4749AP/TR8CT,1N4749AGMSCTINACTIVE,150-1N4749AP/TR8CT,1N4749AMSTR,1N4749AP,1N4749ADO41MSTR,1N4749AMSTR,1N4749AMSCT
Standard Package 1,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281019-1N4749AP/TR8
Ultra Librarian 3D Model Ultra Librarian 1N4749AP/TR8 CAD Model

Description

Product Overview: 1N4749AP/TR8 from Microchip Technology

The 1N4749AP/TR8 is a high-precision Zener diode offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to provide a reliable voltage reference with a nominal voltage of 24 volts and a tolerance of ±5%. It is a popular choice for voltage regulation and protection applications in a wide range of electronic circuits.

Key Features

  • Nominal Zener Voltage: 24V with a standard tolerance of ±5%, making it suitable for providing stable reference voltages in various circuits.
  • Power Dissipation: Capable of dissipating up to 1 watt of power, which allows it to handle a reasonable amount of energy without overheating.
  • Package: The 1N4749AP/TR8 comes in a DO-41 plastic package, which is widely used for through-hole components and is known for its durability and ease of handling.
  • Surge Current Capability: It can withstand surge currents, ensuring protection against voltage spikes and enhancing the longevity of the device it protects.
  • Operating Temperature Range: The diode operates effectively within a temperature range of -65°C to +175°C, making it suitable for use in various environmental conditions.

Applications

The 1N4749AP/TR8 Zener diode is versatile and can be used in a variety of applications including:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Waveform shaping and clipping circuits
  • Reference elements in precision measurement and calibration systems
  • Switching operations in digital electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The 1N4749AP/TR8 Zener diode is manufactured with stringent quality control processes, ensuring that each component meets the high standards expected by electronics professionals and hobbyists alike. It is a reliable choice for designers looking to incorporate a stable voltage reference in their electronic designs.

With its combination of precision, power handling, and versatility, the 1N4749AP/TR8 from Microchip Technology is an essential component for a wide range of electronic applications where consistent performance and durability are key.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ $0.0127 $57.7850
11,115+ $0.0104 $115.5960
16,670+ $0.0104 $173.3680
25,000+ $0.0092 $230.0000
31,250+ $0.0092 $287.5000
42,860+ $0.0081 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess