EN
  • EN
  • DE

1N4748E3/TR13

Part No 1N4748E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 1W DO204AL  /  Zener Diode 22 V 1 W ±10% Through Hole DO-204AL (DO-41)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±10%
Power - Max 1 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Base Product Number 1N4748
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 5,000
Win Source Part Number 1035283-1N4748E3/TR13
Ultra Librarian 3D Model Ultra Librarian 1N4748E3/TR13 CAD Model

Description

Product Overview: 1N4748E3/TR13 by Microchip Technology

The 1N4748E3/TR13 is a robust, precision Zener diode manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This electronic component is designed to provide a precise voltage reference and is commonly utilized in voltage regulation applications due to its consistent and reliable performance.

Key Features

  • Voltage Regulation: The 1N4748E3/TR13 offers a nominal Zener voltage of 22V, making it suitable for a wide range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: This Zener diode comes with a power dissipation of 1W, which allows it to handle a moderate amount of power while maintaining its voltage regulation capabilities.
  • Tolerance: The device features a standard tolerance of ±5%, ensuring accurate voltage regulation for critical applications.
  • Package: Supplied in a DO-204AL package, also known as an axial leaded DO-41, the 1N4748E3/TR13 is designed for through-hole mounting, making it easy to integrate into various PCB designs.
  • Temperature Stability: The Zener diode operates effectively over a wide temperature range, maintaining stability and performance under varying environmental conditions.
  • Tape and Reel Packaging: The TR13 suffix indicates that the device is provided in a tape and reel format, which is optimal for automated assembly processes, enhancing production efficiency for manufacturers.

Applications

The 1N4748E3/TR13 is versatile and can be used in a multitude of electronic circuits and applications, including:

  • Power supply circuits
  • Voltage reference in analog-to-digital converters
  • Surge protection
  • Overvoltage protection
  • Waveform shaping

With its precise voltage regulation and reliable performance, the 1N4748E3/TR13 from Microchip Technology is a crucial component for designers and engineers looking to create stable and durable electronic products. Whether you're developing consumer electronics, industrial control systems, or automotive applications, this Zener diode is engineered to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess