EN
  • EN
  • DE

1N4684

Part No 1N4684
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 7.5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7 (DO-204AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539084-1N4684
Ultra Librarian 3D Model Ultra Librarian 1N4684 CAD Model

Description

Product Overview: 1N4684 Zener Diode from Microchip Technology

The 1N4684 is a precision Zener diode produced by Microchip Technology, a renowned leader in the semiconductor industry. This Zener diode is designed to offer a reliable voltage regulation solution with a nominal Zener voltage of 5.6V. It is a popular choice for voltage reference and shunt regulation applications due to its high stability and low dynamic impedance.

Key Features

  • Precise Voltage Regulation: The 1N4684 provides a Zener voltage of 5.6 volts with tight tolerance levels, ensuring accurate voltage regulation for sensitive circuits.
  • Low Dynamic Impedance: With its low dynamic impedance, the diode achieves better voltage stabilization, making it suitable for high-frequency applications.
  • High Power Dissipation: It can dissipate up to 500mW of power, which allows it to handle moderate levels of power in circuit protection roles.
  • Wide Operating Temperature Range: The diode is operational over a broad temperature range, ensuring reliability across various environmental conditions.
  • Package Options: The 1N4684 is available in DO-35 glass package, which is known for its durability and thermal performance.

Applications

The versatility of the 1N4684 Zener diode makes it suitable for a wide array of applications, including:

  • Voltage regulation in power supplies
  • Reference elements in precision circuits
  • Surge protection in electronic devices
  • Wave shaping and clipping circuits

Quality and Reliability

Microchip Technology is committed to delivering high-quality components that meet rigorous industry standards. The 1N4684 Zener diode is no exception, providing dependable performance for mission-critical and everyday applications alike. Its robust construction ensures long-term reliability, making it a smart choice for designers and engineers looking for components they can trust.

Whether you're designing power management systems, consumer electronics, or industrial machinery, the 1N4684 from Microchip Technology offers the performance and reliability required to maintain system integrity.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess