EN
  • EN
  • DE

1N4620UR-1

Part No 1N4620UR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE / Zener Diode 3.3 V 500 mW ±5% Surface Mount DO-213AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 1650 Ohms
Current - Reverse Leakage @ Vr 7.5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Surface Mount
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1 pcs
Win Source Part Number 1380616-1N4620UR-1
Ultra Librarian 3D Model Ultra Librarian 1N4620UR-1 CAD Model

Description

Product Overview: 1N4620UR-1 Zener Diode from Microchip Technology

The 1N4620UR-1 is a high-quality Zener diode manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision Zener diode offers a nominal Zener voltage of 3.9 volts, making it an ideal choice for a variety of voltage regulation and reference applications. Designed with reliability in mind, the 1N4620UR-1 is a testament to Microchip's commitment to delivering products that meet the highest standards of performance and durability.

Key Features

  • Voltage Regulation: With a 3.9V Zener voltage, the 1N4620UR-1 provides stable voltage regulation, ensuring consistent performance for sensitive electronic circuits.
  • Power Dissipation: This device is capable of dissipating up to 500 mW of power, which allows it to handle moderate levels of power while maintaining its Zener voltage.
  • Compact Design: The 1N4620UR-1 comes in a small, surface-mount package, making it suitable for use in space-constrained applications.
  • Temperature Stability: Engineered for operation over a wide temperature range, this Zener diode maintains its performance characteristics even under varying environmental conditions.
  • Quality and Reliability: As with all Microchip products, this Zener diode is built to high-quality standards, providing assurance of its reliability in critical applications.

Applications

The 1N4620UR-1 is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Voltage reference in power supplies and converters
  • Surge protection in sensitive electronics
  • Regulation for microcontrollers and other digital circuits
  • Waveform shaping and clipping circuits

Technical Specifications

Zener Voltage 3.9V
Power Dissipation 500 mW
Package Surface-mount
Operating Temperature Range -55°C to +150°C

The 1N4620UR-1 is a testament to Microchip Technology's commitment to providing high-quality components designed to meet the rigorous demands of modern electronic systems. With its precision voltage regulation and robust design, it stands as a solid choice for engineers and designers looking for reliable Zener diode solutions.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess