EN
  • EN
  • DE

1N4471US

Part No 1N4471US
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500/406
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 11 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 14.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SQ-MELF, A
Supplier Device Package D-5A
Base Product Number 1N4471
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539070-1N4471US
Ultra Librarian 3D Model Ultra Librarian 1N4471US CAD Model

Description

The 1N4471US from Microchip Technology is a robust, high-performance diode that caters to a wide array of applications. This product is designed to deliver reliable and efficient performance, making it an ideal choice for designers and engineers looking for a dependable diode solution.

Key Features

  • High Voltage Tolerance: The 1N4471US is capable of withstanding high reverse voltages, ensuring stability and protection in circuits that experience high voltage spikes.
  • Low Forward Voltage Drop: This diode is designed to have a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The fast switching capabilities of the 1N4471US make it suitable for high-frequency applications, offering quick response times and improved performance.
  • Hermetically Sealed: The diode comes in a hermetically sealed package, providing excellent resistance to environmental factors such as moisture, dust, and other contaminants.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, making it versatile for use in various environmental conditions.
  • High Reliability: Microchip Technology's commitment to quality ensures that the 1N4471US diode is highly reliable, with a low failure rate and consistent performance over time.

Applications

The versatility of the 1N4471US allows it to be used in a multitude of applications, including but not limited to:

  • Power Supply Circuits
  • High-voltage Switching
  • Rectification Processes
  • Protection Circuits
  • Signal Processing

Product Specifications

The 1N4471US diode from Microchip Technology stands out with its robust design and technical specifications that meet the needs of advanced electronic systems. For detailed technical specifications, please refer to the product datasheet or contact Microchip Technology's customer support for further assistance.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess