EN
  • EN
  • DE

1N3595-1JANTX/TR

Part No 1N3595-1JANTX/TR
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Diode Switching 125V 0.15A 2-Pin DO-35 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Forward Voltage 1 V
Lead Free Contains Lead
Max Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
Packaging Tape and Reel
Peak Non-Repetitive Surge Current 4 A
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1184280-1N3595-1JANTX/TR
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N3595-1JANTX/TR CAD Model

Description

The 1N3595-1JANTX/TR from Microchip Technology is a high-reliability diode designed for demanding applications where performance and consistency are paramount. This component is part of Microchip's JAN (Joint Army/Navy) series, which signifies that it meets the stringent requirements of military standards. The "TR" suffix indicates that the product is provided in a tape and reel packaging, which is ideal for automated assembly processes.

Key Features

  • High Reliability: Qualified to MIL-PRF-19500/435 standards, ensuring performance in extreme conditions.
  • Reverse Voltage: Capable of withstanding reverse voltages, making it suitable for a variety of applications that require voltage protection.
  • Low Leakage Current: Exhibits minimal leakage current, thereby enhancing the efficiency of the circuit in which it is used.
  • Hermetically Sealed: The diode is hermetically sealed, providing protection against environmental factors such as moisture and dust.
  • Operating Temperature Range: Suitable for operation across a wide temperature range, making it versatile for different environments.

Applications

The 1N3595-1JANTX/TR diode is commonly used in mission-critical applications where failure is not an option. Its robust design and reliable performance make it suitable for:

  • Power supply circuits
  • Protection circuits
  • Aerospace and defense systems
  • Communications equipment
  • Medical devices

Quality and Support

Microchip Technology is known for its commitment to quality and support. The 1N3595-1JANTX/TR is backed by Microchip's global customer service and technical support network, ensuring that customers receive the assistance they need throughout the product's lifecycle.

Ordering Information

To order or inquire about the 1N3595-1JANTX/TR, customers can contact Microchip Technology directly or visit their official distributors. The tape and reel packaging facilitates efficient handling and placement during the manufacturing process, streamlining the assembly of sophisticated electronic systems.

You May Also Be Interested in

Amd
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess