Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 560mV @ 20A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 230μA @ 60V
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 774498-FERD20M60ST
Popularity Medium
Supply and Demand Status Balance
Family Name FERD20M60S
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian FERD20M60ST CAD Model

Description

The FERD20M60ST from STMicroelectronics represents a significant advancement in the field of power rectification technology, offering superior performance for a wide range of applications. This Field Effect Rectifier Diode is designed to meet the demands of modern high-efficiency power conversion systems.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the FERD20M60ST is suitable for high voltage applications, providing reliable performance under strenuous conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which translates into reduced conduction losses and improved system efficiency, especially important in applications where power efficiency is critical.
  • Fast Switching Speed: The fast switching capability of this diode minimizes switching losses and is ideal for high-frequency power switching applications.
  • Enhanced Thermal Performance: With an excellent thermal design, the FERD20M60ST can handle high levels of continuous and pulsed currents, ensuring reliability and longevity even under thermal stress.

Applications

The versatility of the FERD20M60ST allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Motor drives
  • Inverters
  • LED lighting
  • Automotive applications

Product Advantages

The STMicroelectronics FERD20M60ST stands out in the market due to its combination of high efficiency, reliability, and thermal performance. It is a preferred choice for engineers looking to optimize their power systems for maximum performance and durability. The diode's robust construction ensures that it can withstand challenging environmental conditions, making it a reliable component in both industrial and automotive applications.

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and the FERD20M60ST is no exception. Manufactured with precision, this diode meets stringent quality standards, ensuring consistent performance and peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3304 $56.2952
32+ $3.5532 $113.7024
49+ $3.4421 $168.6629
68+ $3.3311 $226.5148
87+ $3.2201 $280.1487
117+ $2.8869 $337.7673
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,230 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention