Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 074955-16C65B-04/L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16C65B-04/L CAD Model

Description

Product Overview: 16C65B-04/L from Microchip Technology

The 16C65B-04/L is a high-performance, EPROM-based microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This powerful MCU is designed to support a wide range of applications, from automotive systems to industrial controls and consumer electronics.

Key Features

  • Core Processor: The 16C65B-04/L is built around a PIC16C family core processor, which delivers reliable performance and efficient processing with low power consumption.
  • Program Memory: It features a generous EPROM storage, allowing for robust application development and flexibility in code updates.
  • Clock Speed: With a clock speed of 4 MHz, this MCU strikes a balance between speed and power usage, making it suitable for a variety of time-sensitive tasks.
  • I/O Ports: The MCU comes equipped with multiple input/output ports, providing excellent interface capabilities for peripheral devices.
  • Operating Voltage: It operates within a range of voltage levels, ensuring compatibility with different power supplies and systems.
  • Temperature Range: This device is designed to function reliably across a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the 16C65B-04/L makes it an ideal choice for a multitude of applications. It can be used in:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Smart home devices
  • Telecommunications

Quality and Support

Microchip Technology is known for its commitment to quality, and the 16C65B-04/L is no exception. It is backed by Microchip's robust support network, including comprehensive technical documentation, development tools, and a responsive customer service team. With this level of support, designers and engineers can confidently integrate this MCU into their products, ensuring a smooth development process and a reliable end product.

You May Also Be Interested in

Texas Instruments
IC MCU 16BIT 128KB FRAM 64LQFP
Lowest to $8.7067
ECAD model for MSP430FR5989IPMR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C433AN-3872
Freescale Semiconductor - NXP
8-BIT, 6800 CPU, 2MHZ, PQFP64
Lowest to $3.9442
ECAD model for MC68HC11E0FU
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C241M-KJ01
Texas Instruments
IC MCU 16BIT 24KB FLASH 48VQFN
Lowest to $3.1676
ECAD model for MSP430F5509IRGZR
Toshiba Semiconductor and Storage
CMOS 4-BIT MICROCONTROLLER
Need more? Email Us
ECAD model for TMP47C620F
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C430M-U818
Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Need more? Email Us
ECAD model for TMP19A70CYFG
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C241NFG21

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention