EN
  • EN
  • DE

11LC160T-E/TT

Part No 11LC160T-E/TT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SGL WIRE SOT23 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number 11LC160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 11LC160T-E/TTTR,11LC160T-E/TTDKR,11LC160T-E/TT-ND,11LC160T-E/TTCT
Standard Package 3,000
Win Source Part Number 1323480-11LC160T-E/TT
Ultra Librarian 3D Model Ultra Librarian 11LC160T-E/TT CAD Model

Description

Microchip Technology's 11LC160T-E/TT EEPROM

The 11LC160T-E/TT is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory component is engineered to deliver a reliable storage solution for a wide range of applications that require data retention without power.

Key Features

  • Memory Size: The 11LC160T-E/TT comes with a memory capacity of 16 Kbit, which is ideal for storing configuration settings, calibration data, or small application logs.
  • Interface: This device supports a serial I2C (Inter-Integrated Circuit) interface, facilitating easy communication with microcontrollers and processors at a bus speed of 400 kHz.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it versatile for both low and standard voltage applications.
  • Temperature Range: The EEPROM is designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliability in harsh environments.
  • Write Cycle Time: It features a fast write cycle time of 5 ms, enabling quick data storage and updates.
  • Endurance: The device boasts an impressive endurance of 1,000,000 write cycles, ensuring a long operational lifespan.
  • Data Retention: With a data retention period of over 200 years, the 11LC160T-E/TT provides a stable and durable data storage solution.

Package and Compatibility

The 11LC160T-E/TT is packaged in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Its footprint is compatible with industry-standard layouts, allowing for easy integration into existing designs without the need for major board modifications.

Applications

Due to its reliability and flexibility, the 11LC160T-E/TT is an excellent choice for a variety of applications, such as:

  • Industrial and automotive control systems
  • Consumer electronics configuration storage
  • Medical devices that require non-volatile memory
  • Smart metering and IoT devices for data logging

In conclusion, Microchip Technology's 11LC160T-E/TT EEPROM offers a blend of performance, durability, and ease of use, making it a go-to choice for designers and engineers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess