EN
  • EN
  • DE

11LC020-I/SN

Part No 11LC020-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1121125-11LC020-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC020
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC020-I/SN CAD Model

Description

The 11LC020-I/SN is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a storage solution for applications that require data to be frequently updated, such as in industrial automation, consumer electronics, and automotive systems.

Key Features:

  • Memory Size: The 11LC020-I/SN provides 2 Kbits (256 x 8) of memory, which is ideal for storing configuration parameters, calibration data, or small application logs.
  • Interface: It utilizes a standard I2C interface, facilitating easy integration into most microcontroller-based systems and ensuring compatibility with a wide range of devices.
  • Operating Voltage: The device operates over a broad voltage range of 2.5V to 5.5V, making it suitable for various power environments and battery-operated applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 11LC020-I/SN is designed to withstand harsh operating conditions.
  • Packaging: The EEPROM comes in an 8-pin SOIC (SN) package, known for its small footprint and suitability for space-constrained applications.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, allowing for quick data updates and minimal system downtime.
  • Endurance: The device offers a high endurance of one million write cycles, ensuring a long operational life for applications that require frequent data changes.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a reliable storage solution over extended periods.

Applications:

The versatility of the 11LC020-I/SN makes it suitable for a variety of applications, including:

  • Parameter storage for industrial control systems
  • Device configuration for consumer electronics
  • Calibration data storage for sensors and instrumentation
  • Non-volatile storage for automotive modules
  • Settings and preferences for smart home devices

The 11LC020-I/SN EEPROM from Microchip Technology is a reliable and durable choice for designers seeking a non-volatile memory solution that combines performance, flexibility, and longevity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess