EN
  • EN
  • DE

11AA02E64T-I/TT

Part No 11AA02E64T-I/TT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT SGL WIRE SOT23 / EEPROM Memory IC 2Kb (256 x 8) Single Wire 100 kHz SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number 11AA02
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 11AA02E64T-I/TT-ND,11AA02E64T-I/TTTR,11AA02E64T-I/TTCT,11AA02E64T-I/TTDKR
Standard Package 3,000
Win Source Part Number 1320824-11AA02E64T-I/TT
Ultra Librarian 3D Model Ultra Librarian 11AA02E64T-I/TT CAD Model

Description

Product Overview: 11AA02E64T-I/TT

The 11AA02E64T-I/TT is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its high reliability and advanced features. This product is part of Microchip's 11AA series, designed to provide efficient non-volatile memory storage solutions for a wide array of applications.

Key Features

  • Memory Size: The device boasts a 2 Kbit memory size, which is ideal for applications requiring small data storage, such as device configuration and calibration data.
  • Interface Type: It utilizes a user-friendly I²C interface, facilitating seamless integration with most microcontrollers and allowing for simple communication protocols.
  • Operating Voltage: The operating voltage range of 1.8V to 5.5V makes it highly versatile, suitable for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 11AA02E64T-I/TT ensures reliable operation under extreme conditions.
  • Packaging: This device comes in a SOT-23-5 package, offering a compact footprint for space-constrained designs.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, providing efficient write operations to enhance device performance.

Applications

The versatility of the 11AA02E64T-I/TT allows it to be used in a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Smart Cards
  • Automotive Systems

Quality and Support

Microchip Technology is committed to delivering high-quality products and the 11AA02E64T-I/TT is no exception. It is backed by Microchip's rigorous testing and reliability standards. Additionally, customers can access comprehensive technical support and resources, ensuring a smooth integration process and long-term success in their projects.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess