EN
  • EN
  • DE

RV-3028-C7 32.768KHZ 1PPM-TA-QC

Part No RV-3028-C7 32.768KHZ 1PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 2B, 43B I²C, 2-Wire Serial 8-WCDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Micro Crystal AG
Package Tape & Reel
Type Clock/Calendar
Features Alarm, Battery Switch, EEPROM, External Event Interrupt, Leap Year, Programmable Clock Output, RAM, Timer, Trickle Charger
Memory Size 2B, 43B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.1V ~ 5.5V
Current - Timekeeping (Max) 0.06µA @ 3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WCDFN
Supplier Device Package 8-SON (3.2x1.5)
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337210-RV-3028-C7 32.768KHZ 1PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian RV-3028-C7 32.768KHZ 1PPM-TA-QC CAD Model

Description

The Micro Crystal AG RV-3028-C7 is a 32.768KHZ 1PPM-TA-QC real-time clock/calendar integrated circuit (IC).

  • Function: Clock/Calendar
  • Features: Alarm, Battery Switch, EEPROM, External Event Interrupt, Leap Year, Programmable Clock Output, RAM, Timer, Trickle Charger
  • Memory Size: 2B, 43B
  • Interface: I2C, 2-Wire Serial
  • Date Format: YY-MM-DD-dd
  • Current - Timekeeping (Max): 0.06μA @ 3V
  • Voltage - Supply: 1.1V ~ 5.5V
  • Mounting Type: Surface Mount
  • Package / Case: 8-WCDFN
  • Supplier Device Package: 8-SON (3.2x1.5)
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Packaging: Tape & Reel (TR)
  • Standard Package: 1,000

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8959 $52.1262
43+ $2.3762 $102.1766
66+ $2.3019 $151.9254
90+ $2.2277 $200.4930
117+ $2.1534 $251.9478
156+ $1.9306 $301.1736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess