EN
  • EN
  • DE

CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC

Part No CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Oscillators
Description CRYSTAL 32.7680KHZ 4PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Micro Crystal AG
Series CM8V
Package Tape & Reel
Product Status Active
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Stability -
Frequency Tolerance ±20ppm
Load Capacitance 4pF
ESR (Equivalent Series Resistance) 70 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max) 0.024" (0.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC CAD Model

Description

The CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC is a 32.768 kHz crystal (tuning fork) manufactured by Micro Crystal AG.

  • Frequency: 32.768 kHz
  • Operating Temperature: -40°C to 85°C
  • ESR: 70 kOhms
  • Series: CM8V
  • Mounting Type: Surface Mount
  • Package / Case: 2-SMD, No Lead
  • Packaging: Tape & Reel (TR)
  • Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
  • Height - Seated (Max): 0.024" (0.60mm)
  • Frequency Tolerance: ±20ppm
  • Load Capacitance: 4pF
  • Mode: Fundamental

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3054 $58.0260
405+ $0.2857 $115.7085
630+ $0.2760 $173.8800
905+ $0.2562 $231.8610
1,175+ $0.2464 $289.5200
1,470+ $0.2365 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess