EN
  • EN
  • DE

UF4004GP-TP

Part No UF4004GP-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A DO41 / Rectifier Diode Switching 400V 1A 50ns 2-Pin DO-41 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
ECCN EAR99
Introduction Date October 10, 1996
Family Name UF4004GP
Quantity per package 5k pcs
Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 798780-UF4004GP-TP
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Package DO-41
Package DO-204AL, DO-41, Axial
Mounting Style Through Hole
Capacitance @ Vr, F 17pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 5μA @ 400V
Reverse Recovery Time (trr) 50ns
Speed Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Maximum) @ If 1.3V @ 1A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Maximum) 400V
Diode Type Standard
Packaging Reel package
Manufacturer Micro Commercial Co
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian UF4004GP-TP CAD Model

Description

The Micro Commercial Co UF4004GP-TP is a fast recovery rectifier diode designed for use in high voltage applications.

  • Maximum Reverse Voltage: 400V
  • Maximum Forward Current: 1A
  • Reverse Recovery Time: 50ns
  • Forward Voltage Drop: 1.3V
  • Package: DO-41
  • Compliance: RoHS

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess