EN
  • EN
  • DE

SMBJP6KE160A

Part No SMBJP6KE160A
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description Transient Voltage Suppressor 6.8 to 550 Volts 600 Watt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190707-SMBJP6KE160A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJP6KE160A CAD Model

Description

The SMBJP6KE160A is a Transient Voltage Suppressor (TVS) diode manufactured by Micro Commercial Components (MCC). It's designed to protect sensitive electronic components from voltage transients induced by lightning strikes, inductive load switching, and electrostatic discharge (ESD). This is a unidirectional device.

Applications

  • Protection of I/O interfaces
  • AC and DC power lines
  • Signal lines
  • Microcontroller protection
  • Industrial control systems
  • Telecom equipment
  • Automotive electronics

Features

  • Unidirectional TVS diode
  • Surface Mount SMB package
  • Glass passivated junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • 600W peak pulse power capability at 10/1000 μs waveform
  • Fast response time: typically less than 1.0 ps from 0 Volts to BV min
  • Typical IR less than 5 μA above 12V
  • RoHS compliant

Benefits

  • Provides robust protection against transient voltage events, enhancing system reliability.
  • Compact SMB package saves board space.
  • Fast response time ensures effective clamping of transient voltages.
  • Low leakage current minimizes power consumption.
  • Meets industry standards for environmental compliance.

Additional Details

The SMBJP6KE160A has a standoff voltage of 160V and a peak pulse power of 600W. Its unidirectional configuration provides protection for positive voltage transients. The device is designed for surface mounting, making it suitable for automated assembly processes. The glass-passivated junction ensures high reliability and stability. The clamping voltage is a critical parameter, indicating the maximum voltage that will pass through to the protected circuit during a surge. This device is commonly used in applications where transient voltage protection is essential for reliable operation.

Micro Commercial Components (MCC) is known for providing cost-effective and reliable semiconductor solutions. The SMBJP6KE160A is a testament to their commitment to quality and performance in circuit protection.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess