EN
  • EN
  • DE

SMBJ5341B-TP

Part No SMBJ5341B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 5W DO214AA  /  Zener Diode 6.2 V 5 W ±5% Surface Mount DO-214AA (SMB)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094163-SMBJ5341B-TP
Standard Package 3,000
Other Names SMBJ5341B-TPMSCT,SMBJ5341B-TPMSTR,Q5113256,SMBJ5341B-TPMSDKR,SMBJ5341BTP
HTSUS 8541.10.0050
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Supplier Device Package DO-214AA (SMB)
Package / Case DO-214AA, SMB
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 150°C
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Impedance (Max) (Zzt) 1 Ohms
Power - Max 5 W
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 6.2 V
Package Tape & Reel
Mfr Micro Commercial Co
Category Discrete Semiconductor Products>Diodes - Zener - Single
Base Product Number SMBJ5341
Ultra Librarian 3D Model Ultra Librarian SMBJ5341B-TP CAD Model

Description

The Micro Commercial Co SMBJ5341B-TP is a 3k pcs supply and demand status product that belongs to the category of discrete semiconductor products.

  • Supply and Demand Status: 3k pcs
  • Category: Discrete Semiconductor Products
  • Type: Surface Mount Diode
  • Application: Voltage Regulation
  • Zener Voltage: 6.2V
  • Forward Voltage: 1.2V @ 1A
  • Maximum Power Dissipation: 5W
  • Reverse Leakage Current: 1μA @ 3V
  • Package: DO-214AA (SMB)
  • Mounting: SMD (SMT)
  • Tolerance: ±5%

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1408 $50.6880
870+ $0.1155 $100.4850
1,345+ $0.1119 $150.5055
1,850+ $0.1083 $200.3550
2,390+ $0.1047 $250.2330
3,195+ $0.0939 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,290 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess