The SK32A-LT is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This diode is designed for high-efficiency rectification applications. It features a low forward voltage drop, which minimizes power loss and improves overall system efficiency. Its surface mount package makes it suitable for automated assembly.
Applications
- DC-DC converters
- Freewheeling diode applications
- Reverse polarity protection
- Switching power supplies
- LED lighting
Features
- Low forward voltage drop
- High surge current capability
- High reliability
- Surface mount package
- RoHS compliant
Benefits
- Improved energy efficiency due to low forward voltage drop.
- Reduced power loss and heat generation.
- Enhanced system reliability with high surge current handling.
- Suitable for automated assembly processes.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The SK32A-LT has a maximum repetitive peak reverse voltage of 20V. The average rectified forward current is 3A. The peak forward surge current is 80A. The operating junction temperature range is -55°C to +125°C. It is available in a SMA package.