EN
  • EN
  • DE

SDB107

Part No SDB107
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description 1 Amp Single Phase Glass Passivated Bridge Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1247412-SDB107
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDB107 CAD Model

Description

The SDB107 is a single-phase bridge rectifier manufactured by Micro Commercial Co. It is designed for converting alternating current (AC) to direct current (DC) in various electronic applications. This bridge rectifier consists of four diodes configured in a bridge configuration, allowing for full-wave rectification of the AC input. The SDB107 offers a compact and efficient solution for power rectification, suitable for a wide range of applications.

Applications

  • Power Supplies: Converting AC line voltage to DC voltage for powering electronic circuits.
  • Adapters and Chargers: Rectifying AC voltage from the mains for charging batteries in mobile devices and other portable electronics.
  • LED Lighting: Providing a stable DC voltage source for LED drivers.
  • Small Appliances: Powering DC motors and other components in small appliances.
  • Industrial Equipment: Converting AC power to DC power for control circuits and other applications in industrial equipment.

Features

  • High Surge Current Capability: Withstands transient surge currents without damage.
  • High Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Compact Size: Available in a small package for space-constrained applications.
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • UL Recognized: Meets safety standards for electrical components.

Benefits

  • Efficient AC-to-DC Conversion: Provides full-wave rectification with minimal power loss.
  • Robust Protection: High surge current capability protects the rectifier from damage due to transient voltage spikes.
  • Compact Design: Small package size allows for easy integration into various electronic devices.
  • Enhanced Reliability: High reliability ensures long-term performance and minimizes the need for replacements.
  • Safety Compliance: UL recognition ensures that the rectifier meets safety standards.

Additional Details

The SDB107 typically has a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage drop (VF) is typically around 1.0V at the rated current. The operating temperature range is usually from -55°C to +150°C. The SDB107 is commonly available in a DIP (Dual In-line Package) configuration. When using the SDB107, it's essential to consider the thermal characteristics of the device and ensure adequate heat sinking if necessary to prevent overheating. Proper PCB layout practices should be followed to minimize noise and ensure stable operation. The SDB107 provides a cost-effective and reliable solution for AC-to-DC rectification in a wide range of electronic applications. Its robust design and compliance with safety standards make it a suitable choice for power supplies, adapters, and other applications requiring efficient and stable DC power.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1KV 100A MODULE
Need more? Email Us
SanRex Corporation
DIOE MODULE 1600V 50A
Lowest to $40.7463
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess