EN
  • EN
  • DE

MLESD24B-0603-TP

Part No MLESD24B-0603-TP
Manufacturer Micro Commercial Co
Catalog TVS - Varistors, MOVs
Description VARISTOR 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Number of Circuits 1
Maximum DC Volts 24VDC
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -40°C to 90°C (TA)
Mounting Surface Mount, MLCV
Dimension 0603 (1608 Metric)
Win Source Part Number 1077693-MLESD24B-0603-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian MLESD24B-0603-TP CAD Model

Description

Micro Commercial Co surface mount MLCV is a high-performance electronic component with a capacitance of 0.3pF @ 1MHz and a maximum DC voltage of 24VDC.

  • Manufacturer: Micro Commercial Co
  • Capacitance: 0.3pF @ 1MHz
  • Maximum DC Voltage: 24VDC
  • Applications: circuit protection
  • Temperature Range: -40°C to 90°C (TA)
  • Package: reel - TR
  • Quantity: 5k pcs
  • Mounting: surface mount technology

You May Also Be Interested in

Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
Lowest to $61.1769
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess