EN
  • EN
  • DE

MC7252KDW-TP

Part No MC7252KDW-TP
Manufacturer Micro Commercial Co
Catalog FETs - Arrays
Description N+P-CHANNELMOSFETEFFECTSOT-363 / Mosfet Array 60V, 50V 340mA, 180mA 150mW Surface Mount SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Micro Commercial Co
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
Drain to Source Voltage (Vdss) 60V, 50V
Current - Continuous Drain (Id) @ 25°C 340mA, 180mA
Rds On (Max) @ Id, Vgs 5Ohm @ 500mA, 10V, 8Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 1mA, 2V @ 250µA
Input Capacitance (Ciss) (Max) @ Vds 40pF, 30pF @ 10V, 5V
Power - Max 150mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number MC7252
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1337373-MC7252KDW-TP
Ultra Librarian 3D Model Ultra Librarian MC7252KDW-TP CAD Model

Description

The Micro Commercial Co 1337373-MC7252KDW-TP is an N and P-channel MOSFET array with a drain to source voltage rating of 60V and 50V.

  • Drain to Source Voltage (N-Channel): 60V
  • Drain to Source Voltage (P-Channel): 50V
  • Continuous Drain Current (N-Channel) @ 25°C: 340mA
  • Continuous Drain Current (P-Channel) @ 25°C: 180mA
  • Rds On (N-Channel): 5Ohm @ 500mA, 10V
  • Rds On (P-Channel): 8Ohm @ 100mA, 10V
  • Input Capacitance (N-Channel): 40pF @ 10V, 5V
  • Input Capacitance (P-Channel): 30pF @ 10V, 5V
  • Application: Discrete semiconductor products
  • Package: 6-TSSOP, SC-88, SOT-363
  • Packaging: Tape and reel of 3,000 pcs
  • Operating Temperature: -55°C to 150°C

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.6913
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1820 $58.2400
775+ $0.1495 $115.8625
1,200+ $0.1448 $173.7600
1,650+ $0.1401 $231.1650
2,135+ $0.1354 $289.0790
2,855+ $0.1214 $346.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,579 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess