EN
  • EN
  • DE

MBRF2040CT

Part No MBRF2040CT
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Arrays
Description 20 Amp Schottky Barrier Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216404-MBRF2040CT
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF2040CT CAD Model

Description

The MBRF2040CT is a Schottky Barrier Rectifier from Micro Commercial Co. It's designed for high-efficiency rectification in various power supply and circuit protection applications. This device features a low forward voltage drop, minimizing power loss and improving overall system efficiency.

Applications:

  • Switching Power Supplies
  • Freewheeling diodes in converters
  • Polarity protection applications
  • High-frequency inverters
  • DC-DC converters

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • High-Frequency Operation: Suitable for high-frequency switching applications.
  • Guard Ring Structure: For Stress Protection
  • High Reliability

Benefits:

  • Improved System Efficiency: The low forward voltage drop contributes to higher overall system efficiency.
  • Enhanced Reliability: The high surge current capability and robust construction ensure reliable operation in demanding environments.
  • Reduced Power Loss: Minimizes heat generation, allowing for smaller heat sinks and reduced system size.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.

Additional Details:

The MBRF2040CT has a maximum repetitive peak reverse voltage of 40V. It is a dual common cathode configuration with a forward current of 20 Amps (10 Amps per diode). The operating junction temperature range is -65°C to +150°C. Its package type is TO-220F. The device’s low reverse leakage current is essential for maintaining energy efficiency in standby modes. The device also adheres to RoHS compliance standards.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2163 $50.8305
565+ $0.1775 $100.2875
875+ $0.1720 $150.5000
1,205+ $0.1664 $200.5120
1,555+ $0.1609 $250.1995
2,085+ $0.1442 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess