EN
  • EN
  • DE

BZX84B3V3LT1G

Part No BZX84B3V3LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 250MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 30 Weeks
Features Zener Diode 3.3 V 250 mW ±2% Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name BZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84B3V3LT1GOSTR, BZX84B3V3LT1G-ND, BZX84B3V3LT1GOSCT, BZX84B3V3LT1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914020-BZX84B3V3LT1G
Ultra Librarian 3D Model Ultra Librarian BZX84B3V3LT1G CAD Model

Description

Product Overview: BZX84B3V3LT1G from ON Semiconductor

The BZX84B3V3LT1G is a high-performance Zener diode designed by ON Semiconductor, one of the leading manufacturers in the semiconductor industry. This Zener diode is engineered to provide excellent voltage regulation with a nominal Zener voltage of 3.3V, making it an ideal component for a wide range of applications including voltage reference and surge protection in consumer, industrial, and telecommunication markets.

Key Features

  • Voltage Regulation: Offers precise voltage regulation at 3.3 volts, ensuring stable operation for sensitive electronic circuits.
  • Power Dissipation: Capable of handling up to 225mW of power dissipation, providing robust performance for various applications.
  • Package: Comes in a small surface-mount SOT-23 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: Operates within a wide temperature range from -55°C to 150°C, suitable for harsh environments.
  • Standard Zener Breakdown Voltage Range: Ensures a breakdown voltage range of 2.4V to 75V, offering flexibility for different circuit designs.

Applications

The BZX84B3V3LT1G Zener diode is versatile and can be used in a variety of applications. It is commonly implemented in voltage reference circuits to provide a stable reference voltage. Additionally, it is ideal for protection circuits where it can clamp transient voltages and prevent damage to sensitive components. Its small form factor allows it to be used in portable devices, while its robustness makes it suitable for industrial applications that may experience extreme temperatures or other challenging conditions.

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the BZX84B3V3LT1G is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance and longevity in the field. Whether used in a simple consumer gadget or a complex industrial system, this Zener diode from ON Semiconductor is a component you can trust to maintain the integrity of your electronic circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess