EN
  • EN
  • DE

LLDB3-TP

Part No LLDB3-TP
Manufacturer Micro Commercial Co
Catalog Diacs, Sidacs
Description DIAC 28-36V 2A MINIMELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Voltage - Breakover 28 to 36V
Current - Breakover 50μA
Current - Peak Output 2A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package Mini MELF
Win Source Part Number 1052619-LLDB3-TP
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LLDB3-TP CAD Model

Description

The Micro Commercial Co LLDB3-TP is a discrete semiconductor product that has a Mini MELF case/package.

  • Voltage Breakover Range: 28 to 36V
  • Peak Output Current: 2A
  • Current Breakover: 50μA
  • Packaging: Reel
  • Quantity per Package: 2,500

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 95-110V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 190-215V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 270-330V 1A DO-15
Need more? Email Us
ON Semiconductor
DIAC/SIDAC 150-170V 900MA AXIAL
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 348-380V 50A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 110-125V 1A DO-214AC
Lowest to $0.1248
Littelfuse Inc.
DIAC/SIDAC 190-215V 1A DO-15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess