EN
  • EN
  • DE

GBJ2006-BP

Part No GBJ2006-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 20A 600V GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Bulk
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 10A
Current - Reverse Leakage @ Vr 10μA @ 400V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package GBJ
Win Source Part Number 1040809-GBJ2006-BP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian GBJ2006-BP CAD Model

Description

The Micro Commercial Co GBJ2006-BP is an active discrete semiconductor product with a medium popularity.

  • Manufacturer: Micro Commercial Co
  • Win Source Part Number: 1040809-GBJ2006-BP
  • Packaging: bulk
  • Mounting: through hole
  • Diode Type: single phase
  • Current-Average Rectified (Io): 20A
  • Voltage-Forward (Vf) (Max) @ If: 1.05V @ 10A
  • Current-Reverse Leakage @ Vr: 10μA @ 400V
  • Voltage-Peak Reverse (Max): 600V
  • Suitable for: use in various electronic applications

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 3A KBPC1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
Panjit
Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $0.1271

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3335 $60.0075
110+ $1.0942 $120.3620
165+ $1.0600 $174.9000
230+ $1.0258 $235.9340
295+ $0.9916 $292.5220
390+ $0.8890 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess