EN
  • EN
  • DE

GBJ1508-BP

Part No GBJ1508-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 15A 800V GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 7.5A
Current - Reverse Leakage @ Vr 10μA @ 800V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package GBJ
Win Source Part Number 126520-GBJ1508-BP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 750
Ultra Librarian 3D Model Ultra Librarian GBJ1508-BP CAD Model

Description

The Micro Commercial Co GBJ1508-BP is a single-phase standard diode designed for discrete semiconductor products.

  • Mounting Type: Through-Hole
  • Current: 15A
  • Voltage: 800V
  • Voltage Forward: 1.05V @ 7.5A
  • Current Reverse Leakage: 10μA @ 800V
  • Operating Temperature: -55°C to 150°C (TJ)
  • Case: GBJ
  • Popularity: Medium
  • Package Quantity: 750 pcs

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
Diodes Incorporated
PLANAR SCHOTTKY RECTIFIER ABS/SO
Lowest to $0.2911
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Sensata-Crydom
BRIDGE RECT 3P 1KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
SanRex Corporation
DIOE MODULE 1600V 50A
Lowest to $40.7463

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3567 $51.7215
345+ $0.2927 $100.9815
530+ $0.2835 $150.2550
730+ $0.2744 $200.3120
945+ $0.2652 $250.6140
1,265+ $0.2378 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess