EN
  • EN
  • DE

ESDSLC16VLB-TP

Part No ESDSLC16VLB-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 16VWM 30VC DFN1006-2 / 30V Clamp 1A (8/20μs) Ipp Tvs Diode Surface Mount 2-DFN1006
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V (Max)
Voltage - Breakdown (Min) 18V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse 30W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.7pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-DFN1006
Base Product Number ESDSLC16
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 852918-ESDSLC16VLB-TP
Ultra Librarian 3D Model Ultra Librarian ESDSLC16VLB-TP CAD Model

Description

The ESDSLC16VLB-TP is a TVS diode from Micro Commercial Co. It is a discrete semiconductor product commonly used for transient voltage suppression.

  • Product Type: TVS Diode
  • TVS Type: Zener
  • Application: General Purpose
  • Reverse Standoff Voltage: 16V
  • Breakdown Voltage: 18V
  • Clamping Voltage (Ipp): 30V
  • Peak Pulse Power: 30W
  • Mounting Type: Surface Mount
  • Package: 0402 (1006 Metric)
  • Temperature Range: -55°C to 125°C
  • Product Status: Active
  • Packaging: Tape and Reel
  • Standard Package Quantity: 10,000 pcs

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ $0.0443 $50.0590
2,750+ $0.0364 $100.1000
4,265+ $0.0352 $150.1280
5,870+ $0.0341 $200.1670
7,580+ $0.0330 $250.1400
10,170+ $0.0295 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 1130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess