EN
  • EN
  • DE

DB102-BP

Part No DB102-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 100V 1A DB-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-1
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1490965-DB102-BP
Ultra Librarian 3D Model Ultra Librarian DB102-BP CAD Model

Description

N

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess